Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977077-ATA3741P3TGSY
Packaging: Rail/Tube
Length: 12.95 mm
Mounting: SMD (SMT)
Frequency: 450 MHz
Operating Supply Voltage: 5 V
Thickness: 2.35 mm
Number of Pins: 20
Categories: OEM Parts(A-B)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 7.5 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977077-ATA3741P3TGSY |
| Product Name | OEM Parts - OEM Parts (A - B) - ATA3741P3TGSY |