Microchip Technology, Inc. RF, RFID, Wireless Evaluation Boards ATA2270-EK3

Description
KIT EVAL LF RFID READER
Request a Quote Datasheet
Description
KIT EVAL LF RFID READER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - ATA2270-EK3-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
ATA2270-EK3-ND
RF, RFID, Wireless Evaluation Boards ATA2270-EK3-ND
KIT EVAL LF RFID READER

KIT EVAL LF RFID READER

Buy Now Datasheet
Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards - 1342542-ATA2270-EK3 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
1342542-ATA2270-EK3
Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards 1342542-ATA2270-EK3
Win Source Part Number: 1342542-ATA2270-EK3 Category: Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards Type: Read/Write Package: Box Standard Package: 1 Frequency: 125kHz, 134.2kHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342542-ATA2270-EK3
Category: Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Type: Read/Write
Package: Box
Standard Package: 1
Frequency: 125kHz, 134.2kHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RFID Evaluation and Development Kits, Boards - ATA2270-EK3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RFID Evaluation and Development Kits, Boards
ATA2270-EK3
Development Boards, Kits, Programmers - Evaluation Boards - RFID Evaluation and Development Kits, Boards ATA2270-EK3
KIT EVAL LF RFID READER

KIT EVAL LF RFID READER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ATA2270-EK3-ND 1342542-ATA2270-EK3 ATA2270-EK3
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RFID Evaluation and Development Kits, Boards
Supported System RFID (Reader/Writer)
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY7111 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
4 suppliers
RF, RFID, Wireless Evaluation Boards - 343-AEK-915-VHETH-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
EVAL BOARD FOR BFHK-6751+ - TB-BFHK-6751C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 2163761 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details