Microchip Technology, Inc. LED Drivers AT9933LG-GVAO

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AT9933LG-GVAO is a constant current LED driver IC designed for LED lighting applications, utilizing a hysteretic boost-buck (ƒÜuk) topology. It features variable frequency operation and low electromagnetic interference (EMI), making it suitable for various environments. The device includes an internal 75V linear regulator, input and output current sensing, and input current limit capabilities, which enhance its performance during startup and under undervoltage or overload conditions. This LED driver supports PWM dimming with a duty cycle range of 0% to 100%, allowing for flexible brightness control. It is rated for operation in ambient temperatures up to 125°C, which broadens its applicability in high-temperature environments. The AT9933LG-GVAO comes in an 8-lead SOIC package, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The AT9933LG-GVAO is a constant current LED driver IC designed for LED lighting applications, utilizing a hysteretic boost-buck (ƒÜuk) topology. It features variable frequency operation and low electromagnetic interference (EMI), making it suitable for various environments. The device includes an internal 75V linear regulator, input and output current sensing, and input current limit capabilities, which enhance its performance during startup and under undervoltage or overload conditions. This LED driver supports PWM dimming with a duty cycle range of 0% to 100%, allowing for flexible brightness control. It is rated for operation in ambient temperatures up to 125°C, which broadens its applicability in high-temperature environments. The AT9933LG-GVAO comes in an 8-lead SOIC package, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AT9933LG-GVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
AT9933LG-GVAO
LED Drivers AT9933LG-GVAO
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number AT9933LG-GVAO
Product Name LED Drivers
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1216RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74VHCT244D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8231AB-D-IS1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers