Microchip Technology, Inc. Hysteretic Boost-Buck (CUK) LED Driver IC AT9933

Description
The AT9933 is a variable frequency PWM controller IC, designed to control an LED lamp driver using a low-noise boost-buck (Ćuk) topology. The AT9933 uses patent-pending hysteretic current-mode control to regulate both the input and the output currents. This enables superior input surge immunity without the necessity for complex loop compensation. Input current control enables current limiting during startup, input under-voltage and output overload conditions. The AT9933 provides a low-frequency PWM dimming input that can accept an external control signal with a duty cycle of 0 - 100% and a high dimming ratio. The AT9933 based LED driver is ideal for automotive LED lamps. The part is rated for up to 125°C ambient temperatures and is AEC-Q100 compliant. Additional Features Constant current LED Driver Steps input voltage up or down Low EMI Variable frequency operation Internal 75V linear regulator Input and output current sensing Input current limit Enable & PWM dimming Ambient temperature rating up to 125°C Meets AEC-Q100 requirements
Datasheet
Description
The AT9933 is a variable frequency PWM controller IC, designed to control an LED lamp driver using a low-noise boost-buck (Ćuk) topology. The AT9933 uses patent-pending hysteretic current-mode control to regulate both the input and the output currents. This enables superior input surge immunity without the necessity for complex loop compensation. Input current control enables current limiting during startup, input under-voltage and output overload conditions. The AT9933 provides a low-frequency PWM dimming input that can accept an external control signal with a duty cycle of 0 - 100% and a high dimming ratio. The AT9933 based LED driver is ideal for automotive LED lamps. The part is rated for up to 125°C ambient temperatures and is AEC-Q100 compliant. Additional Features Constant current LED Driver Steps input voltage up or down Low EMI Variable frequency operation Internal 75V linear regulator Input and output current sensing Input current limit Enable & PWM dimming Ambient temperature rating up to 125°C Meets AEC-Q100 requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hysteretic Boost-Buck (CUK) LED Driver IC - AT9933 - Microchip Technology, Inc.
Chandler, AZ, United States
Hysteretic Boost-Buck (CUK) LED Driver IC
AT9933
Hysteretic Boost-Buck (CUK) LED Driver IC AT9933
The AT9933 is a variable frequency PWM controller IC, designed to control an LED lamp driver using a low-noise boost-buck (Ćuk) topology. The AT9933 uses patent-pending hysteretic current-mode control to regulate both the input and the output currents. This enables superior input surge immunity without the necessity for complex loop compensation. Input current control enables current limiting during startup, input under-voltage and output overload conditions. The AT9933 provides a low-frequency PWM dimming input that can accept an external control signal with a duty cycle of 0 - 100% and a high dimming ratio. The AT9933 based LED driver is ideal for automotive LED lamps. The part is rated for up to 125°C ambient temperatures and is AEC-Q100 compliant. Additional Features Constant current LED Driver Steps input voltage up or down Low EMI Variable frequency operation Internal 75V linear regulator Input and output current sensing Input current limit Enable & PWM dimming Ambient temperature rating up to 125°C Meets AEC-Q100 requirements

The AT9933 is a variable frequency PWM controller IC, designed to control an LED lamp driver using a low-noise boost-buck (Ćuk) topology. The AT9933 uses patent-pending hysteretic current-mode control to regulate both the input and the output currents. This enables superior input surge immunity without the necessity for complex loop compensation. Input current control enables current limiting during startup, input under-voltage and output overload conditions. The AT9933 provides a low-frequency PWM dimming input that can accept an external control signal with a duty cycle of 0 - 100% and a high dimming ratio. The AT9933 based LED driver is ideal for automotive LED lamps. The part is rated for up to 125°C ambient temperatures and is AEC-Q100 compliant.

Additional Features

  • Constant current LED Driver
  • Steps input voltage up or down
  • Low EMI
  • Variable frequency operation
  • Internal 75V linear regulator
  • Input and output current sensing
  • Input current limit
  • Enable & PWM dimming
  • Ambient temperature rating up to 125°C
  • Meets AEC-Q100 requirements
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number AT9933
Product Name Hysteretic Boost-Buck (CUK) LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1464884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type UDFN-2020-6
Features RoHS Compliant
View Details
LED Drivers - A8430EEK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 10 volts
Output Voltage 36 volts
View Details
3 suppliers
Board Mount LED Drivers - KITLEDXMC1202AS01TOBO1 - 762147-KITLEDXMC1202AS01TOBO1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 12 to 48 volts
View Details
2 suppliers