IC LED DRIVER CTRLR PWM 24TSSOP Product overview: AT9917TS-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AT9917TS-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 964401-AT9917TS-G
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 100kHz ~ 800kHz
Internal Switch(s): No
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 5.3V
Voltage - Supply (Max): 40V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZXLD1370EST16TC; LM3406HVMH/NOPB; LM3406MH/NOPB; LM3421MH/NOPB; ZXLD1371EST16TC; MIC3231YTSE-TR;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AT9917
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 24-TSSOP
IC LED DRIVER CTRLR PWM 24TSSOP
IC LED DRIVER CTRLR DIM 24TSSOP
AUTOMOTIVE LED DRIVER IC WITH HIGH CURRENT ACCURACY 24 TSSOP 4.4MM T/R ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AT9917TS-G | 964401-AT9917TS-G | AT9917TS-G-ND | AT9917TS-G | AT9917TS-G | 67X5029 |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Automotive Led Driver Ic With High Current Accuracy 24 Tssop 4.4Mm T/r Rohs Compliant Microchip |
| Input Voltage | 5.3 to 40 volts | 5.3 to 40 volts | 5.3 to 40 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 24-TSSOP (0.173", 4.40mm Width) |