Microchip Technology, Inc. Automotive LED Driver IC w/ High Current Accuracy AT9917

Description
The AT9917 is an advanced fixed frequency PWM IC designed to control single-switch, boost, SEPIC, and buck LED drivers in a constant current mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal transconductance amplifier to control the output current with high accuracy. The IC includes a +/-1A gate driver that makes the AT9917 suitable for high power applications. An internal 40V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC provides a FAULT output, which can be used to disconnect the LEDs in case of a fault condition (such as an alternator load dump in automobiles) using an external disconnect FET. AT9917 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to several kilohertz. Temperature foldback of the output current is possible, using an external NTC resistor. The AT9917-based LED driver is suited for automotive LED driver applications. The AT9917 based LED lamp drivers can achieve efficiencies in excess of 90% when buck or boost topologies are used. Additional Features Switch mode controller for boost, SEPIC & buck converters Closed loop control of output current High PWM dimming ratio Internal 40V linear regulator Internal 3% voltage reference Constant frequency operation with programmable slope compensation Linear and PWM dimming Programmable jitter to reduce EMI +/-1.0A MOSFET gate driver Output short circuit protection Output over voltage protection Programmable hiccup timer Temperature fold-back with external NTC resistor Soft start Meets AEC-Q100 requirements
Datasheet
Description
The AT9917 is an advanced fixed frequency PWM IC designed to control single-switch, boost, SEPIC, and buck LED drivers in a constant current mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal transconductance amplifier to control the output current with high accuracy. The IC includes a +/-1A gate driver that makes the AT9917 suitable for high power applications. An internal 40V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC provides a FAULT output, which can be used to disconnect the LEDs in case of a fault condition (such as an alternator load dump in automobiles) using an external disconnect FET. AT9917 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to several kilohertz. Temperature foldback of the output current is possible, using an external NTC resistor. The AT9917-based LED driver is suited for automotive LED driver applications. The AT9917 based LED lamp drivers can achieve efficiencies in excess of 90% when buck or boost topologies are used. Additional Features Switch mode controller for boost, SEPIC & buck converters Closed loop control of output current High PWM dimming ratio Internal 40V linear regulator Internal 3% voltage reference Constant frequency operation with programmable slope compensation Linear and PWM dimming Programmable jitter to reduce EMI +/-1.0A MOSFET gate driver Output short circuit protection Output over voltage protection Programmable hiccup timer Temperature fold-back with external NTC resistor Soft start Meets AEC-Q100 requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive LED Driver IC w/ High Current Accuracy - AT9917 - Microchip Technology, Inc.
Chandler, AZ, United States
Automotive LED Driver IC w/ High Current Accuracy
AT9917
Automotive LED Driver IC w/ High Current Accuracy AT9917
The AT9917 is an advanced fixed frequency PWM IC designed to control single-switch, boost, SEPIC, and buck LED drivers in a constant current mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal transconductance amplifier to control the output current with high accuracy. The IC includes a +/-1A gate driver that makes the AT9917 suitable for high power applications. An internal 40V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC provides a FAULT output, which can be used to disconnect the LEDs in case of a fault condition (such as an alternator load dump in automobiles) using an external disconnect FET. AT9917 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to several kilohertz. Temperature foldback of the output current is possible, using an external NTC resistor. The AT9917-based LED driver is suited for automotive LED driver applications. The AT9917 based LED lamp drivers can achieve efficiencies in excess of 90% when buck or boost topologies are used. Additional Features Switch mode controller for boost, SEPIC & buck converters Closed loop control of output current High PWM dimming ratio Internal 40V linear regulator Internal 3% voltage reference Constant frequency operation with programmable slope compensation Linear and PWM dimming Programmable jitter to reduce EMI +/-1.0A MOSFET gate driver Output short circuit protection Output over voltage protection Programmable hiccup timer Temperature fold-back with external NTC resistor Soft start Meets AEC-Q100 requirements

The AT9917 is an advanced fixed frequency PWM IC designed to control single-switch, boost, SEPIC, and buck LED drivers in a constant current mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal transconductance amplifier to control the output current with high accuracy. The IC includes a +/-1A gate driver that makes the AT9917 suitable for high power applications. An internal 40V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC provides a FAULT output, which can be used to disconnect the LEDs in case of a fault condition (such as an alternator load dump in automobiles) using an external disconnect FET. AT9917 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to several kilohertz. Temperature foldback of the output current is possible, using an external NTC resistor. The AT9917-based LED driver is suited for automotive LED driver applications. The AT9917 based LED lamp drivers can achieve efficiencies in excess of 90% when buck or boost topologies are used.

Additional Features

  • Switch mode controller for boost, SEPIC & buck converters
  • Closed loop control of output current
  • High PWM dimming ratio
  • Internal 40V linear regulator
  • Internal 3% voltage reference
  • Constant frequency operation with programmable slope compensation
  • Linear and PWM dimming
  • Programmable jitter to reduce EMI
  • +/-1.0A MOSFET gate driver
  • Output short circuit protection
  • Output over voltage protection
  • Programmable hiccup timer
  • Temperature fold-back with external NTC resistor
  • Soft start
  • Meets AEC-Q100 requirements
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number AT9917
Product Name Automotive LED Driver IC w/ High Current Accuracy
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467425P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
PMIC - LED Drivers - S6AL211A94MV20000 - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LM3433 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3433SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 14 volts
View Details
5 suppliers