Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046705-AT93C66B-SSP
Mounting: SMD (SMT)
Frequency: 2 MHz
Operating Supply Voltage: 5 V
Interface: Serial
Density: 4 kb
Number of Pins: 8
Categories: OEM Parts(A-B)
Case / Package: SOIC
Max Frequency: 2 MHz
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 2 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046705-AT93C66B-SSPD-T |
| Product Name | OEM Parts - OEM Parts (A - B) - AT93C66B-SSPD-T |