Atmel Corporation Memory IC and Storage Component AT93C66B-SSHM-B

Description
IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66B-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66B-SSHM-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66B-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66B-SSHM-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT93C66B-SSHM-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C66B-SSHM-B
Memory IC and Storage Component 774-AT93C66B-SSHM-B
IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66B-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66B-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3-WIRE 8SOIC Product overview: AT93C66B-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C66B-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1704292 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1704292
EEPROM 1704292
EEPROM Serial-3Wire 4K-bit 512 x 8/256

EEPROM Serial-3Wire 4K-bit 512 x 8/256

Supplier's Site
Memory - AT93C66B-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT93C66B-SSHM-B - 199461-AT93C66B-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C66B-SSHM-B
199461-AT93C66B-SSHM-B
Memory - EEPROM - AT93C66B-SSHM-B 199461-AT93C66B-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 199461-AT93C66B-SSHM -B Packaging: Bulk Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8, 256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199461-AT93C66B-SSHM-B
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8, 256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip - 15AC6376 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip
15AC6376
Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip 15AC6376
SERIAL EEPROM, 4KBIT, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT93C66B-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C66B-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C66B-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT93C66B-SSHM-B
IC EEPROM 4KBIT 3-WIRE 8SOIC

IC EEPROM 4KBIT 3-WIRE 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT93C66B-SSHM-B 1704292 AT93C66B-SSHM-B-ND 199461-AT93C66B-SSHM-B AT93C66B-SSHM-B AT93C66B-SSHM-B 15AC6376 AT93C66B-SSHM-B AT93C66B-SSHM-B
Product Name Memory IC and Storage Component EEPROM Memory Memory - EEPROM - AT93C66B-SSHM-B Memory Memory Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 1000 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers