Atmel Corporation Memory IC and Storage Component AT93C56B-SSHM-T

Description
IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56B-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56B-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56B-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56B-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT93C56B-SSHM-T
Memory IC and Storage Component 774-AT93C56B-SSHM-T
IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56B-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56B-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56B-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56B-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C56B-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - AT93C56B-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - AT93C56B-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
EEPROM - 1278191P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1278191P
EEPROM 1278191P
Microchip AT93C56B-SSHM-T EEPROM

Microchip AT93C56B-SSHM-T EEPROM

Supplier's Site
EEPROM - 1704291 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1704291
EEPROM 1704291
Microchip AT93C56B-SSHM-T EEPROM

Microchip AT93C56B-SSHM-T EEPROM

Supplier's Site
EEPROM - 1278191 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1278191
EEPROM 1278191
Microchip AT93C56B-SSHM-T EEPROM

Microchip AT93C56B-SSHM-T EEPROM

Supplier's Site
Memory - EEPROM - AT93C56B-SSHM-T - 010369-AT93C56B-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C56B-SSHM-T
010369-AT93C56B-SSHM-T
Memory - EEPROM - AT93C56B-SSHM-T 010369-AT93C56B-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010369-AT93C56B-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Family Name: AT93C56B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93C56-RMN3TP/S; M93C56-RMN3P/S; M93C56-RMN6G; Introduction Date: December 01, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010369-AT93C56B-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8, 128 x 16)
Family Name: AT93C56B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): M93C56-RMN3TP/S; M93C56-RMN3P/S; M93C56-RMN6G;
Introduction Date: December 01, 2010
ECCN: 3A991.a.2
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Memory - Memory - AT93C56B-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C56B-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT93C56B-SSHM-T
IC EEPROM 2KBIT 3-WIRE 8SOIC

IC EEPROM 2KBIT 3-WIRE 8SOIC

Supplier's Site
Memory - AT93C56B-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 92T0994 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
92T0994
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 92T0994
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT93C56B-SSHM-T AT93C56B-SSHM-TCT-ND 1278191P 1704291 010369-AT93C56B-SSHM-T AT93C56B-SSHM-T AT93C56B-SSHM-T AT93C56B-SSHM-T 92T0994 AT93C56B-SSHM-T
Product Name Memory IC and Storage Component Memory EEPROM EEPROM Memory - EEPROM - AT93C56B-SSHM-T Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 1000 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 99326-01329 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers