The AT93C56A-10SQ-2.7 is a 2Kbit serial EEPROM memory device from Quarktwin Technology Ltd., designed for automotive applications with a temperature range of -40°C to 125°C. It operates at a voltage range of 2.7V to 5.5V and features a three-wire serial interface for communication. The memory can be organized in two configurations: 256 x 8 bits or 128 x 16 bits, depending on the connection of the ORG pin. The device supports a maximum clock rate of 2 MHz and has a self-timed write cycle of up to 10 ms. It offers high reliability with an endurance of 1 million write cycles and a data retention period of 100 years. The AT93C56A-10SQ-2.7 is available in lead-free and halogen-free options and comes in 8-lead SOIC and TSSOP packages, making it suitable for space-constrained designs.
IC EEPROM 2KBIT 3-WIRE 8SOIC Product overview: AT93C56A-10SQ-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56A-10SQ-2.
EEPROM
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC
IC EEPROM 2KBIT 3-WIRE 8SOIC
EEPROM, 128X16, SERIAL, CMOS
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT93C56A-10SQ-2.7 | AT93C56A-10SQ-2.7 | AT93C56A-10SQ-2.7 | AT93C56A-10SQ-2.7 | AT93C56A-10SQ-2.7 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; Bulk | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |