Atmel Corporation Memory AT93C46EN-SH-T

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C46EN-SH-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - AT93C46EN-SH-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - AT93C46EN-SH-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT93C46EN-SH-T - 010366-AT93C46EN-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C46EN-SH-T
010366-AT93C46EN-SH-T
Memory - EEPROM - AT93C46EN-SH-T 010366-AT93C46EN-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 010366-AT93C46EN-SH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Family Name: AT93C46E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): BR93A46RF-W; IS93C46B-3GRLI; IS93C46B-3GRI-TR; BR93L46FJ-WTR; Introduction Date: December 02, 1997 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010366-AT93C46EN-SH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Family Name: AT93C46E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): BR93A46RF-W; IS93C46B-3GRLI; IS93C46B-3GRI-TR; BR93L46FJ-WTR;
Introduction Date: December 02, 1997
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT93C46EN-SH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C46EN-SH-T
Memory IC and Storage Component 774-AT93C46EN-SH-T
IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46EN-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46EN-SH-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46EN-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46EN-SH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip - 68T5247 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
68T5247
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip 68T5247
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial 3-Wire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial 3-Wire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip - 15AC6375 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip
15AC6375
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip 15AC6375
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT93C46EN-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT93C46EN-SH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C46EN-SH-T
Integrated Circuits (ICs) - Memory - Memory AT93C46EN-SH-T
IC EEPROM 1KBIT 3-WIRE 8SOIC

IC EEPROM 1KBIT 3-WIRE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C46EN-SH-TTR-ND 010366-AT93C46EN-SH-T 774-AT93C46EN-SH-T AT93C46EN-SH-T 68T5247 AT93C46EN-SH-T AT93C46EN-SH-T AT93C46EN-SH-T
Product Name Memory Memory - EEPROM - AT93C46EN-SH-T Memory IC and Storage Component Memory Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 1000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 323017-32WS 02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details