Atmel Corporation EEPROM AT93C46DN-SH-B

Description
Serial EEPROM (128 X 8) 1K 1.8V 8SOIC
Request a Quote Datasheet
Description
Serial EEPROM (128 X 8) 1K 1.8V 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1278184 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1278184
EEPROM 1278184
Serial EEPROM (128 X 8) 1K 1.8V 8SOIC

Serial EEPROM (128 X 8) 1K 1.8V 8SOIC

Supplier's Site
EEPROM - 1704283 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1704283
EEPROM 1704283
Serial EEPROM (128 X 8) 1K 1.8V 8SOIC

Serial EEPROM (128 X 8) 1K 1.8V 8SOIC

Supplier's Site
Memory - EEPROM - AT93C46DN-SH-B - 079107-AT93C46DN-SH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C46DN-SH-B
079107-AT93C46DN-SH-B
Memory - EEPROM - AT93C46DN-SH-B 079107-AT93C46DN-SH-B
Manufacturer: Microchip Technology Win Source Part Number: 079107-AT93C46DN-SH- B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079107-AT93C46DN-SH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - AT93C46DN-SH-B - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64X16, Serial, CMOS, PDSO8

EEPROM, 64X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory IC and Storage Component - 774-AT93C46DN-SH-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT93C46DN-SH-B
Memory IC and Storage Component 774-AT93C46DN-SH-B
IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46DN-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46DN-SH-B can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46DN-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46DN-SH-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C46DN-SH-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1K SPI 2MHZ 8SOIC - 536-AT93C46DN-SH-B - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K SPI 2MHZ 8SOIC
536-AT93C46DN-SH-B
IC EEPROM 1K SPI 2MHZ 8SOIC 536-AT93C46DN-SH-B
IC EEPROM 1K SPI 2MHZ 8SOIC

IC EEPROM 1K SPI 2MHZ 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip - 68T5240 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
68T5240
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip 68T5240
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial 3-Wire; Memory Size:1Kbit; EEPROM Memory Configuration:128K x 8bit / 64K x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial 3-Wire; Memory Size:1Kbit; EEPROM Memory Configuration:128K x 8bit / 64K x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT93C46DN-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
Memory - AT93C46DN-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT93C46DN-SH-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C46DN-SH-B
Integrated Circuits (ICs) - Memory AT93C46DN-SH-B
AT93C46 - EEPROM, 64X16, SERIAL

AT93C46 - EEPROM, 64X16, SERIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1278184 079107-AT93C46DN-SH-B AT93C46DN-SH-B 774-AT93C46DN-SH-B AT93C46DN-SH-B-ND 536-AT93C46DN-SH-B AT93C46DN-SH-B 68T5240 AT93C46DN-SH-B AT93C46DN-SH-B
Product Name EEPROM Memory - EEPROM - AT93C46DN-SH-B Memory IC and Storage Component Memory IC EEPROM 1K SPI 2MHZ 8SOIC Memory Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Density 1 kbits 1 kbits 8 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Number of Words 64 to 128 k
Bits per Word 8 to 16 bits 8 to 16 bits
Package Type SOIC SOIC; 8-SOIC SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers