Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9G45-CU-999 AT91SAM9G45-CU-999

Description
Manufacturer: Microchip Technology Win Source Part Number: 128381-AT91SAM9G45-C U-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 128381-AT91SAM9G45-C U-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9G45-CU-999 - 128381-AT91SAM9G45-CU-999 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G45-CU-999
128381-AT91SAM9G45-CU-999
Embedded - Embedded - Microcontrollers - AT91SAM9G45-CU-999 128381-AT91SAM9G45-CU-999
Manufacturer: Microchip Technology Win Source Part Number: 128381-AT91SAM9G45-C U-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 128381-AT91SAM9G45-CU-999
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 160
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 324-TFBGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 128381-AT91SAM9G45-CU-999
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G45-CU-999
Data Bus 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 400 MHz
RAM 64 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers