Microchip Technology, Inc. Embedded MCU, DSP Evaluation Boards AT91SAM9G20-EK

Description
AT91SAM9G20 AT91SAM9 ARM9 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
AT91SAM9G20 AT91SAM9 ARM9 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - AT91SAM9G20-EK-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
AT91SAM9G20-EK-ND
Embedded MCU, DSP Evaluation Boards AT91SAM9G20-EK-ND
AT91SAM9G20 AT91SAM9 ARM9 MCU 32-Bit Embedded Evaluation Board

AT91SAM9G20 AT91SAM9 ARM9 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1377882-AT91SAM9G20-EK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1377882-AT91SAM9G20-EK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1377882-AT91SAM9G20-EK
Win Source Part Number: 1377882-AT91SAM9G20- EK Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 42 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: AT91SAM9 Package: Box Product Status: Obsolete Base Product Number: AT91SAM9G20 Mounting Type: Fixed REACH Status: REACH Unaffected ECCN: OBSOLETE Core Processor: ARM9 Utilized IC / Part: AT91SAM9G20 Contents: Board(s), Cable(s), Power Supply Board Type: Evaluation Platform

Win Source Part Number: 1377882-AT91SAM9G20-EK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 42 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: AT91SAM9
Package: Box
Product Status: Obsolete
Base Product Number: AT91SAM9G20
Mounting Type: Fixed
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Core Processor: ARM9
Utilized IC / Part: AT91SAM9G20
Contents: Board(s), Cable(s), Power Supply
Board Type: Evaluation Platform

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - AT91SAM9G20-EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
AT91SAM9G20-EK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards AT91SAM9G20-EK
AT91SAM9G20 EVAL BRD

AT91SAM9G20 EVAL BRD

Supplier's Site
Ethernet, Jtag, Evaluation Kit; Silicon Manufacturer Microchip - 68T5197 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet, Jtag, Evaluation Kit; Silicon Manufacturer Microchip
68T5197
Ethernet, Jtag, Evaluation Kit; Silicon Manufacturer Microchip 68T5197
ETHERNET, JTAG, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:ARM; Core Architecture:ARM; Core Sub-Architecture:ARM 926EJ-S; Silicon Core Number:AT91SAM9G20; Product Range:- RoHS Compliant: Yes

ETHERNET, JTAG, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:ARM; Core Architecture:ARM; Core Sub-Architecture:ARM926EJ-S; Silicon Core Number:AT91SAM9G20; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number AT91SAM9G20-EK-ND 1377882-AT91SAM9G20-EK AT91SAM9G20-EK 68T5197
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Ethernet, Jtag, Evaluation Kit; Silicon Manufacturer Microchip
Manufacturer Microchip (PIC®) Atmel; Other
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-EP5223LVM1-1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller
View Details
TB,PMA-5452+,50-5000 MHZ - TB-501-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Micro u-blox ZED-X20P - AS-RTK-MICRO-X20P - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2576807 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details