Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9CN12-CUR AT91SAM9CN12-CUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 142115-AT91SAM9CN12- CUR Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 142115-AT91SAM9CN12- CUR Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9CN12-CUR - 142115-AT91SAM9CN12-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9CN12-CUR
142115-AT91SAM9CN12-CUR
Embedded - Embedded - Microcontrollers - AT91SAM9CN12-CUR 142115-AT91SAM9CN12-CUR
Manufacturer: Microchip Technology Win Source Part Number: 142115-AT91SAM9CN12- CUR Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 142115-AT91SAM9CN12-CUR
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 105
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 142115-AT91SAM9CN12-CUR
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9CN12-CUR
Data Bus 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 400 MHz
RAM 128 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C165LMHABXQMA1 - 893541-C165LMHABXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers