Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CUR AT91SAM9CN11-CUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 142114-AT91SAM9CN11- CUR Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 142114-AT91SAM9CN11- CUR Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CUR - 142114-AT91SAM9CN11-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CUR
142114-AT91SAM9CN11-CUR
Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CUR 142114-AT91SAM9CN11-CUR
Manufacturer: Microchip Technology Win Source Part Number: 142114-AT91SAM9CN11- CUR Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 142114-AT91SAM9CN11-CUR
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 105
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 142114-AT91SAM9CN11-CUR
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CUR
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 400 MHz
RAM 128 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers