Microchip Technology, Inc. Evaluation Boards - Embedded - MCU, DSP - AT91SAM9261-EK AT91SAM9261-EK

Description
Manufacturer: Microchip Technology Win Source Part Number: 769110-AT91SAM9261-E K Series: AT91SAM9 Type: MCU 32-Bit Core Processor: ARM9 For Use With/Related Products: AT91SAM9261 Mounting: Fixed Contents: Board(s), Cable(s), LCD, Power Supply Part Status: Obsolete(EOL) Family Name: AT91SAM9261 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): AT91SAM9G10-EK2; Introduction Date: November 19, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769110-AT91SAM9261-E K Series: AT91SAM9 Type: MCU 32-Bit Core Processor: ARM9 For Use With/Related Products: AT91SAM9261 Mounting: Fixed Contents: Board(s), Cable(s), LCD, Power Supply Part Status: Obsolete(EOL) Family Name: AT91SAM9261 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): AT91SAM9G10-EK2; Introduction Date: November 19, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - AT91SAM9261-EK - 769110-AT91SAM9261-EK - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - AT91SAM9261-EK
769110-AT91SAM9261-EK
Evaluation Boards - Embedded - MCU, DSP - AT91SAM9261-EK 769110-AT91SAM9261-EK
Manufacturer: Microchip Technology Win Source Part Number: 769110-AT91SAM9261-E K Series: AT91SAM9 Type: MCU 32-Bit Core Processor: ARM9 For Use With/Related Products: AT91SAM9261 Mounting: Fixed Contents: Board(s), Cable(s), LCD, Power Supply Part Status: Obsolete(EOL) Family Name: AT91SAM9261 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): AT91SAM9G10-EK2; Introduction Date: November 19, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769110-AT91SAM9261-EK
Series: AT91SAM9
Type: MCU 32-Bit
Core Processor: ARM9
For Use With/Related Products: AT91SAM9261
Mounting: Fixed
Contents: Board(s), Cable(s), LCD, Power Supply
Part Status: Obsolete(EOL)
Family Name: AT91SAM9261
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): AT91SAM9G10-EK2;
Introduction Date: November 19, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - AT91SAM9261-EK-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
AT91SAM9261-EK-ND
Embedded MCU, DSP Evaluation Boards AT91SAM9261-EK-ND
AT91SAM9261 AT91SAM9 ARM9 MCU 32-Bit Embedded Evaluation Board

AT91SAM9261 AT91SAM9 ARM9 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - AT91SAM9261-EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
AT91SAM9261-EK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards AT91SAM9261-EK
AT91SAM9261 EVAL BRD

AT91SAM9261 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 769110-AT91SAM9261-EK AT91SAM9261-EK-ND AT91SAM9261-EK
Product Name Evaluation Boards - Embedded - MCU, DSP - AT91SAM9261-EK Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 994-L001016-02-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI303YASEVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details