ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 16/32BIT 256KB FLSH 64QFN
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 16/32BIT 256KB FLSH 64QFN
ARM Microcontrollers - MCU QFN GREEN IND TEMP T&R, MRL D
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7S256D-MU-999TR-ND | AT91SAM7S256D-MU-999 | AT91SAM7S256D-MU-999 | AT91SAM7S256D-MU-999 | AT91SAM7S256D-MU-999 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | |
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |