Atmel Corporation Integrated Circuits(ICs) AT91SAM7S256-AU

Description
Manufacturer: Atmel Win Source Part Number: 085859-AT91SAM7S256- AU Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT91SAM7S256 Alternative Parts (Cross-Reference): LM3S5R31-EQR50-C0 ; LM3S1811-EQR100-C0T; LM3S1811-EQR100-C0; LM3S5656-IQR50-C0; Introduction Date: May 02, 1997 ECCN: 3A991 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 085859-AT91SAM7S256- AU Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT91SAM7S256 Alternative Parts (Cross-Reference): LM3S5R31-EQR50-C0 ; LM3S1811-EQR100-C0T; LM3S1811-EQR100-C0; LM3S5656-IQR50-C0; Introduction Date: May 02, 1997 ECCN: 3A991 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 085859-AT91SAM7S256-AU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
085859-AT91SAM7S256-AU
Integrated Circuits(ICs) 085859-AT91SAM7S256-AU
Manufacturer: Atmel Win Source Part Number: 085859-AT91SAM7S256- AU Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT91SAM7S256 Alternative Parts (Cross-Reference): LM3S5R31-EQR50-C0 ; LM3S1811-EQR100-C0T; LM3S1811-EQR100-C0; LM3S5656-IQR50-C0; Introduction Date: May 02, 1997 ECCN: 3A991 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 085859-AT91SAM7S256-AU
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: AT91SAM7S256
Alternative Parts (Cross-Reference): LM3S5R31-EQR50-C0 ; LM3S1811-EQR100-C0T; LM3S1811-EQR100-C0; LM3S5656-IQR50-C0;
Introduction Date: May 02, 1997
ECCN: 3A991
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 32-bit 256KB 1.8V Embedded Microcontroller MCU - 685-AT91SAM7S256-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 256KB 1.8V Embedded Microcontroller MCU
685-AT91SAM7S256-AU
16-bit 32-bit 256KB 1.8V Embedded Microcontroller MCU 685-AT91SAM7S256-AU
MCU 16-bit/32-bit ARM7TDMI RISC 256KB Flash 1.8V/3.3V 64-Pin LQFP Product overview: AT91SAM7S256-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S256-AU can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit ARM7TDMI RISC 256KB Flash 1.8V/3.3V 64-Pin LQFP Product overview: AT91SAM7S256-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S256-AU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 085859-AT91SAM7S256-AU 685-AT91SAM7S256-AU
Product Name Integrated Circuits(ICs) 16-bit 32-bit 256KB 1.8V Embedded Microcontroller MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 685-A2C00050942 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers