RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 55MHz, CMOS, PQFP48
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 16/32BIT 16KB FLSH 48LQFP
IC MCU 16/32BIT 16KB FLSH 48LQFP
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7S16-AU | AT91SAM7S16-AU-ND | AT91SAM7S16-AU | AT91SAM7S16-AU | AT91SAM7S16-AU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; QFP48 | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Clock Speed | 55 MHz | 55 MHz | 55 MHz |