IC MCU 16/32B 128KB FLASH 64LQFP Product overview: AT91SAM7S128D-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S128D-AU
Manufacturer: Atmel
Win Source Part Number: 1148936-AT91SAM7S128
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU 128K Flash SRAM 32K ARM based MCU
IC MCU 16/32B 128KB FLASH 64LQFP
MCU, 32BIT, 55MHZ, LQFP-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Architecture:ARM7TDM
MCU, 32BIT, ARM7, 55MHZ, LQFP-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32B 128KB FLASH 64LQFP
IC MCU 16/32B 128KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT91SAM7S128D-AU | 1773421 | 1773606P | 1148936-AT91SAM7S128D-AU | AT91SAM7S128D-AU-ND | AT91SAM7S128D-AU | AT91SAM7S128D-AU | 07AH6459 | 53W6625 | AT91SAM7S128D-AU | AT91SAM7S128D-AU | AT91SAM7S128D-AU |
| Product Name | 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - AT91SAM7S128D-AU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 55Mhz, Lqfp-64; Product Range Microchip | Mcu, 32Bit, Arm7, 55Mhz, Lqfp-64; Product Range Microchip | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | |||||
| RAM | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 volts | ||||||||
| Serial Interface | SPI/TWI/USART/USB | SPI; UART; USART; USB | ||||||||||
| Package Type | Other; Tray | QFP; Other; Lqfp | QFP; Other; LQFP | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP |