ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 16/32BIT 128KB FLSH 64QFN
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 16/32BIT 128KB FLSH 64QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7S128C-MU-999-ND | AT91SAM7S128C-MU-999 | AT91SAM7S128C-MU-999 | AT91SAM7S128C-MU-999 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |