Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM7L64-CU AT91SAM7L64-CU

Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 36MHz, CMOS, PBGA144
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 36MHz, CMOS, PBGA144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT91SAM7L64-CU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 36MHz, CMOS, PBGA144

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 36MHz, CMOS, PBGA144

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7L64-CU - 1148935-AT91SAM7L64-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7L64-CU
1148935-AT91SAM7L64-CU
Embedded - Embedded - Microcontrollers - AT91SAM7L64-CU 1148935-AT91SAM7L64-CU
Manufacturer: Atmel Win Source Part Number: 1148935-AT91SAM7L64- CU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148935-AT91SAM7L64-CU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT91SAM7L64-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT91SAM7L64-CU
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT91SAM7L64-CU
IC MCU 16/32BIT 64KB FLSH 144BGA Product overview: AT91SAM7L64-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7L64-CU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 64KB FLSH 144BGA Product overview: AT91SAM7L64-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7L64-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7L64-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7L64-CU-ND
Microcontrollers AT91SAM7L64-CU-ND
ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 64KB (64K x 8) FLASH 144-BGA (13x13)

ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 64KB (64K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Microcontrollers - AT91SAM7L64-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7L64-CU
Microcontrollers AT91SAM7L64-CU
ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 64KB (64K x 8) FLASH 144-BGA (13x13)

ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 64KB (64K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Microcontrollers - AT91SAM7L64-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7L64-CU
Microcontrollers AT91SAM7L64-CU
ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 64KB (64K x 8) FLASH 144-BGA (13x13)

ARM7® SAM7L Microcontroller IC 16/32-Bit 36MHz 64KB (64K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7L64-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7L64-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7L64-CU
IC MCU 16/32BIT 64KB FLSH 144BGA

IC MCU 16/32BIT 64KB FLSH 144BGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7L64-CU
Embedded - Microcontrollers AT91SAM7L64-CU
IC MCU 16/32BIT 64KB FLSH 144BGA

IC MCU 16/32BIT 64KB FLSH 144BGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7L64-CU 1148935-AT91SAM7L64-CU 685-AT91SAM7L64-CU AT91SAM7L64-CU-ND AT91SAM7L64-CU AT91SAM7L64-CU AT91SAM7L64-CU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM7L64-CU 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type BGA; Other; BGA144 Other; Tray Other; 144-LFBGA BGA; Other; 144-LFBGA BGA; Other; 144-LFBGA
RAM 6 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details