Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM7A3-AU AT91SAM7A3-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 63095-AT91SAM7A3-AU Packaging: Tray Core Processor: ARM7 Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT91SAM7A3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): PPC5605CECLLR; STM32L073V8T7; LM3S9B81-IQC80-C3; EFM32GG12B510F1024GQ 100-AR; ECCN: 3A991.a.2 Country of Origin: China, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 63095-AT91SAM7A3-AU Packaging: Tray Core Processor: ARM7 Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT91SAM7A3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): PPC5605CECLLR; STM32L073V8T7; LM3S9B81-IQC80-C3; EFM32GG12B510F1024GQ 100-AR; ECCN: 3A991.a.2 Country of Origin: China, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM7A3-AU - 63095-AT91SAM7A3-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7A3-AU
63095-AT91SAM7A3-AU
Embedded - Embedded - Microcontrollers - AT91SAM7A3-AU 63095-AT91SAM7A3-AU
Manufacturer: Microchip Technology Win Source Part Number: 63095-AT91SAM7A3-AU Packaging: Tray Core Processor: ARM7 Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT91SAM7A3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): PPC5605CECLLR; STM32L073V8T7; LM3S9B81-IQC80-C3; EFM32GG12B510F1024GQ 100-AR; ECCN: 3A991.a.2 Country of Origin: China, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 63095-AT91SAM7A3-AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: AT91SAM7A3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Alternative Parts (Cross-Reference): PPC5605CECLLR; STM32L073V8T7; LM3S9B81-IQC80-C3; EFM32GG12B510F1024GQ100-AR;
ECCN: 3A991.a.2
Country of Origin: China, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT91SAM7A3-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7A3-AU-ND
Microcontrollers AT91SAM7A3-AU-ND
ARM7® AT91SAM Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® AT91SAM Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
256KB Embedded Microcontroller MCU - 685-AT91SAM7A3-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-AT91SAM7A3-AU
256KB Embedded Microcontroller MCU 685-AT91SAM7A3-AU
IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7A3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7A3-AU can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7A3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7A3-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7A3-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7A3-AU
Microcontrollers AT91SAM7A3-AU
ARM7® AT91SAM Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® AT91SAM Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7A3-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7A3-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7A3-AU
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site
Microcontrollers - AT91SAM7A3-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7A3-AU
Microcontrollers AT91SAM7A3-AU
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Microchip - 68T5116 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Microchip
68T5116
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Microchip 68T5116
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-100; Product Range:SAM32 Family AT91SAM7X Series Microcontrollers; Architecture:ARM7TDM I; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-100; Product Range:SAM32 Family AT91SAM7X Series Microcontrollers; Architecture:ARM7TDMI; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM7A3-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7A3-AU
Embedded - Microcontrollers AT91SAM7A3-AU
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 63095-AT91SAM7A3-AU AT91SAM7A3-AU-ND 685-AT91SAM7A3-AU AT91SAM7A3-AU AT91SAM7A3-AU AT91SAM7A3-AU 68T5116 AT91SAM7A3-AU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM7A3-AU Microcontrollers 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Microchip Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details