Atmel Corporation Embedded - Embedded - Microcontrollers - AT91RM9200-QU AT91RM9200-QU

Description
Manufacturer: Microchip Technology Win Source Part Number: 199451-AT91RM9200-QU Packaging: Tray Core Processor: ARM9 Number of I/O: 122 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199451-AT91RM9200-QU Packaging: Tray Core Processor: ARM9 Number of I/O: 122 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91RM9200-QU - 199451-AT91RM9200-QU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91RM9200-QU
199451-AT91RM9200-QU
Embedded - Embedded - Microcontrollers - AT91RM9200-QU 199451-AT91RM9200-QU
Manufacturer: Microchip Technology Win Source Part Number: 199451-AT91RM9200-QU Packaging: Tray Core Processor: ARM9 Number of I/O: 122 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199451-AT91RM9200-QU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 122
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT91RM9200-QU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT91RM9200-QU
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT91RM9200-QU
IC MCU 32BIT 128KB ROM 208QFP Product overview: AT91RM9200-QU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-QU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB ROM 208QFP Product overview: AT91RM9200-QU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-QU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 199451-AT91RM9200-QU 685-AT91RM9200-QU
Product Name Embedded - Embedded - Microcontrollers - AT91RM9200-QU 32-bit 32BIT 128KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 180 MHz
RAM 128 KB 48 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details