Microchip Technology, Inc. Microcontrollers AT91RM9200-QI-002

Description
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)
Request a Quote Datasheet
Description
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91RM9200-QI-002-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91RM9200-QI-002-ND
Microcontrollers AT91RM9200-QI-002-ND
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)

ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT91RM9200-QI-002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT91RM9200-QI-002
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT91RM9200-QI-002
IC MCU 32BIT 128KB ROM 208PQFP Product overview: AT91RM9200-QI-002 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-QI-00 2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB ROM 208PQFP Product overview: AT91RM9200-QI-002 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-QI-002 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT91RM9200-QI-002 - 769108-AT91RM9200-QI-002 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91RM9200-QI-002
769108-AT91RM9200-QI-002
Embedded - Embedded - Microcontrollers - AT91RM9200-QI-002 769108-AT91RM9200-QI-002
Manufacturer: Microchip Technology Win Source Part Number: 769108-AT91RM9200-QI -002 Series: AT91 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 180MHz Package: 208-BFQFP Core Size: 16/32-Bit Connectivity: EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: POR Number of I/O: 122 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM RAM Size: 48K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 1.95 V Part Status: Obsolete(EOL) Family Name: AT91RM9200 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): STM32F429BIT6; AT91SAM9260-QU; SPC5645BF0VLT1; STM32H753BIT6; STM32H755BIT6; STM32H757BIT6; MB91F528MSCEQ; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Microchip Technology
Win Source Part Number: 769108-AT91RM9200-QI-002
Series: AT91
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM9
Speed: 180MHz
Package: 208-BFQFP
Core Size: 16/32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: POR
Number of I/O: 122
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
RAM Size: 48K x 8
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 1.95 V
Part Status: Obsolete(EOL)
Family Name: AT91RM9200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): STM32F429BIT6; AT91SAM9260-QU; SPC5645BF0VLT1; STM32H753BIT6; STM32H755BIT6; STM32H757BIT6; MB91F528MSCEQ;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Microcontrollers - AT91RM9200-QI-002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91RM9200-QI-002
Microcontrollers AT91RM9200-QI-002
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)

ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91RM9200-QI-002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91RM9200-QI-002
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91RM9200-QI-002
IC MCU 32BIT 128KB ROM 208PQFP

IC MCU 32BIT 128KB ROM 208PQFP

Supplier's Site
Embedded - Microcontrollers - AT91RM9200-QI-002 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91RM9200-QI-002
Embedded - Microcontrollers AT91RM9200-QI-002
IC MCU 32BIT 128KB ROM 208PQFP

IC MCU 32BIT 128KB ROM 208PQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91RM9200-QI-002-ND 685-AT91RM9200-QI-002 769108-AT91RM9200-QI-002 AT91RM9200-QI-002 AT91RM9200-QI-002 AT91RM9200-QI-002
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91RM9200-QI-002 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
RAM 48 KB 48 KB 128 KB 48 KB 48 KB
ROM 128 KB
ROM Type ROM ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7745AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers