Atmel Corporation Embedded - Embedded - Microcontrollers - AT91RM9200-CJ AT91RM9200-CJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 079090-AT91RM9200-CJ Packaging: Tray Core Processor: ARM9 Number of I/O: 122 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-BGA (15x15) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079090-AT91RM9200-CJ Packaging: Tray Core Processor: ARM9 Number of I/O: 122 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-BGA (15x15) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91RM9200-CJ - 079090-AT91RM9200-CJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91RM9200-CJ
079090-AT91RM9200-CJ
Embedded - Embedded - Microcontrollers - AT91RM9200-CJ 079090-AT91RM9200-CJ
Manufacturer: Microchip Technology Win Source Part Number: 079090-AT91RM9200-CJ Packaging: Tray Core Processor: ARM9 Number of I/O: 122 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-BGA (15x15) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079090-AT91RM9200-CJ
Packaging: Tray
Core Processor: ARM9
Number of I/O: 122
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-BGA (15x15)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT91RM9200-CJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT91RM9200-CJ
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT91RM9200-CJ
IC MCU 32BIT 128KB ROM 256BGA Product overview: AT91RM9200-CJ from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-CJ can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB ROM 256BGA Product overview: AT91RM9200-CJ from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-CJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079090-AT91RM9200-CJ 685-AT91RM9200-CJ
Product Name Embedded - Embedded - Microcontrollers - AT91RM9200-CJ 32-bit 32BIT 128KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 180 MHz
RAM 128 KB 48 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details