Manufacturer: Microchip Technology
Win Source Part Number: 079089-AT91RM9200-CI
Packaging: Tray
Core Processor: ARM9
Number of I/O: 122
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-BGA (15x15)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): LPC1850FET256; AT91SAM9XE512-CU; AT91RM9200-CJ-002;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 126
IC MCU 16/32BIT 128KB ROM 256BGA Product overview: AT91RM9200-CI-002 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-CI-00
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 256-BGA (15x15)
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 256-BGA (15x15)
IC MCU 16/32BIT 128KB ROM 256BGA
IC MCU 16/32BIT 128KB ROM 256BGA
IC MCU 16/32BIT 128KB ROM 256BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 079089-AT91RM9200-CI-002 | 685-AT91RM9200-CI-002 | AT91RM9200-CI-002-ND | AT91RM9200-CI-002 | AT91RM9200-CI-002 | AT91RM9200-CI-002 | AT91RM9200-CI-002 |
| Product Name | Embedded - Embedded - Microcontrollers - AT91RM9200-CI-002 | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed | ||||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 128 KB | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | |
| ROM Type | ROM; ROM | ROM | ROM; ROM |