Microchip Technology, Inc. Microcontrollers AT91R40807-33AU

Description
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-TQFP (14x14)
Request a Quote Datasheet
Description
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91R40807-33AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91R40807-33AU-ND
Microcontrollers AT91R40807-33AU-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-TQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91R40807-33AU - 039413-AT91R40807-33AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91R40807-33AU
039413-AT91R40807-33AU
Embedded - Embedded - Microcontrollers - AT91R40807-33AU 039413-AT91R40807-33AU
Manufacturer: Microchip Technology Win Source Part Number: 039413-AT91R40807-33 AU Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 33MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 136K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039413-AT91R40807-33AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 136K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-AT91R40807-33AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-AT91R40807-33AU
32-bit 32BIT Embedded Microcontroller MCU 685-AT91R40807-33AU
IC MCU 16/32BIT ROMLESS 100TQFP Product overview: AT91R40807-33AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40807-33AU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 100TQFP Product overview: AT91R40807-33AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40807-33AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91R40807-33AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91R40807-33AU
Microcontrollers AT91R40807-33AU
IC MCU 16/32BIT ROMLESS 100TQFP

IC MCU 16/32BIT ROMLESS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91R40807-33AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91R40807-33AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91R40807-33AU
IC MCU 16/32BIT ROMLESS 100TQFP

IC MCU 16/32BIT ROMLESS 100TQFP

Supplier's Site
Microcontrollers - AT91R40807-33AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91R40807-33AU
Microcontrollers AT91R40807-33AU
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-TQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT91R40807-33AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91R40807-33AU
Embedded - Microcontrollers AT91R40807-33AU
IC MCU 16/32BIT ROMLESS 100TQFP

IC MCU 16/32BIT ROMLESS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91R40807-33AU-ND 039413-AT91R40807-33AU 685-AT91R40807-33AU AT91R40807-33AU AT91R40807-33AU AT91R40807-33AU AT91R40807-33AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT91R40807-33AU 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 136 KB 136 KB 136 KB 136 KB 136 KB 136 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161PIL25MCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details