Microchip Technology, Inc. AT91R40008

Description
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 75 SRAM (KB) 256 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 2.7 to 3.6 Direct Memory Access Channels 4 Input Capture 3 Max 16-bit Digital Timers 3 Parallel Port EBI Max I/O Pins 32 Pincount 100
Datasheet
Description
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 75 SRAM (KB) 256 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 2.7 to 3.6 Direct Memory Access Channels 4 Input Capture 3 Max 16-bit Digital Timers 3 Parallel Port EBI Max I/O Pins 32 Pincount 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT91R40008 - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 75 SRAM (KB) 256 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 2.7 to 3.6 Direct Memory Access Channels 4 Input Capture 3 Max 16-bit Digital Timers 3 Parallel Port EBI Max I/O Pins 32 Pincount 100

Device Overview


Parametrics
Name
Value
Part Family
ARM7TDMI
Max CPU Speed MHz
75
SRAM (KB)
256
Temperature Range (C)
-40 to 85
Operating Voltage Range (V)
2.7 to 3.6
Direct Memory Access Channels
4
Input Capture
3
Max 16-bit Digital Timers
3
Parallel Port
EBI
Max I/O Pins
32
Pincount
100

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT91R40008
Clock Speed 75 MHz
Bits 16 Bit
Number 3
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details