Microchip Technology, Inc. Microcontrollers AT91R40008-66AI

Description
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-TQFP (14x14)
Request a Quote Datasheet
Description
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91R40008-66AI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91R40008-66AI-ND
Microcontrollers AT91R40008-66AI-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-TQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91R40008-66AI - 143704-AT91R40008-66AI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91R40008-66AI
143704-AT91R40008-66AI
Embedded - Embedded - Microcontrollers - AT91R40008-66AI 143704-AT91R40008-66AI
Manufacturer: Microchip Technology Win Source Part Number: 143704-AT91R40008-66 AI Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 256K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 143704-AT91R40008-66AI
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 256K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-AT91R40008-66AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-AT91R40008-66AI
32-bit 32BIT Embedded Microcontroller MCU 685-AT91R40008-66AI
IC MCU 16/32BIT ROMLESS 100TQFP Product overview: AT91R40008-66AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40008-66AI can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 100TQFP Product overview: AT91R40008-66AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91R40008-66AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91R40008-66AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91R40008-66AI
Microcontrollers AT91R40008-66AI
ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-TQFP (14x14)

ARM7® AT91 Microcontroller IC 16/32-Bit 66MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT91R40008-66AI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91R40008-66AI
Microcontrollers AT91R40008-66AI
IC MCU 16/32BIT ROMLESS 100TQFP

IC MCU 16/32BIT ROMLESS 100TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91R40008-66AI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91R40008-66AI
Embedded - Microcontrollers AT91R40008-66AI
IC MCU 16/32BIT ROMLESS 100TQFP

IC MCU 16/32BIT ROMLESS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91R40008-66AI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91R40008-66AI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91R40008-66AI
IC MCU 16/32BIT ROMLESS 100TQFP

IC MCU 16/32BIT ROMLESS 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91R40008-66AI-ND 143704-AT91R40008-66AI 685-AT91R40008-66AI AT91R40008-66AI AT91R40008-66AI AT91R40008-66AI AT91R40008-66AI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT91R40008-66AI 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.95 to 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164SL6RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers