Win Source Part Number: 1342687-AT91M63200-2
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AT91
Core Processor: ARM7®
Speed: 25MHz
Package: Tray
Standard Package: 40
Core Size: 16/32-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: POR, WDT
Number of I/O: 58
Program Memory Type: ROMless
RAM Size: 2K x 8
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 176-LQFP
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT91M63200
Product Status: Obsolete
ARM7® AT91 Microcontroller IC 16/32-Bit 25MHz ROMless 176-TQFP (24x24)
IC MCU 16/32BIT ROMLESS 176TQFP Product overview: AT91M63200-25AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M63200-25AU can be used for catalog matching and distributor lookup.
ARM7® AT91 Microcontroller IC 16/32-Bit 25MHz ROMless 176-TQFP (24x24)
IC MCU 16/32BIT ROMLESS 176TQFP
IC MCU 16/32BIT ROMLESS 176TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1342687-AT91M63200-25AU | AT91M63200-25AU-ND | 685-AT91M63200-25AU | AT91M63200-25AU | AT91M63200-25AU | AT91M63200-25AU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts |