ARM7® AT91 Microcontroller IC 16/32-Bit 25MHz ROMless 176-TQFP (24x24)
ARM7® AT91 Microcontroller IC 16/32-Bit 25MHz ROMless 176-TQFP (24x24)
IC MCU 16/32BIT ROMLESS 176TQFP
IC MCU 16/32BIT ROMLESS 176TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91M63200-25AI-ND | AT91M63200-25AI | AT91M63200-25AI | AT91M63200-25AI |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 to 1.8 volts |