Microchip Technology, Inc. AT91M55800A

Description
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 33 SRAM (KB) 8 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 1.8 to 5.5 Direct Memory Access Channels 8 SPI 1 ADC Input 8 Max ADC Resolution (Bits) 10 Max ADC Sampling Rate (ksps) 72 Number of DACs 1 Input Capture 6 Max 16-bit Digital Timers 6 Parallel Port EBI Max I/O Pins 58 Pincount 176
Datasheet
Description
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 33 SRAM (KB) 8 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 1.8 to 5.5 Direct Memory Access Channels 8 SPI 1 ADC Input 8 Max ADC Resolution (Bits) 10 Max ADC Sampling Rate (ksps) 72 Number of DACs 1 Input Capture 6 Max 16-bit Digital Timers 6 Parallel Port EBI Max I/O Pins 58 Pincount 176
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 33 SRAM (KB) 8 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 1.8 to 5.5 Direct Memory Access Channels 8 SPI 1 ADC Input 8 Max ADC Resolution (Bits) 10 Max ADC Sampling Rate (ksps) 72 Number of DACs 1 Input Capture 6 Max 16-bit Digital Timers 6 Parallel Port EBI Max I/O Pins 58 Pincount 176

Device Overview


Parametrics
Name
Value
Part Family
ARM7TDMI
Max CPU Speed MHz
33
SRAM (KB)
8
Temperature Range (C)
-40 to 85
Operating Voltage Range (V)
1.8 to 5.5
Direct Memory Access Channels
8
SPI
1
ADC Input
8
Max ADC Resolution (Bits)
10
Max ADC Sampling Rate (ksps)
72
Number of DACs
1
Input Capture
6
Max 16-bit Digital Timers
6
Parallel Port
EBI
Max I/O Pins
58
Pincount
176

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT91M55800A
Clock Speed 33 MHz
Bits Other; 10-bit
Number 8
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers