IC MCU 16/32BIT ROMLESS 176BGA Product overview: AT91M55800A-33CJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M55800A-33CJ
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)
Manufacturer: Microchip Technology
Win Source Part Number: 131478-AT91M55800A-3
Packaging: Tray
Core Processor: ARM7
Number of I/O: 58
Program Memory Type: ROMless
Data Converters: A/D 8x10b; D/A 2x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LFBGA (11.2x11.2)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): R5F56108WNBG#U0; AT91M55800-33CI; AT91M55800A-33CI;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MCU 16/32BIT ROMLESS 176BGA
ARM Microcontrollers - MCU BGA IND TEMP
IC MCU 16/32BIT ROMLESS 176BGA
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT91M55800A-33CJ | AT91M55800A-33CJ-ND | 131478-AT91M55800A-33CJ | AT91M55800A-33CJ | AT91M55800A-33CJ | AT91M55800A-33CJ | AT91M55800A-33CJ | AT91M55800A-33CJ |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT91M55800A-33CJ | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |||
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | 33 MHz | |||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts | ||||
| Serial Interface | EBI/SPI/USART | SPI; UART; USART |