Microchip Technology, Inc. Microcontrollers AT91M55800A-33CJ-T

Description
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)
Request a Quote Datasheet
Description
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91M55800A-33CJ-T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91M55800A-33CJ-T-ND
Microcontrollers AT91M55800A-33CJ-T-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT91M55800A-33CJ-T
Embedded - Microcontrollers AT91M55800A-33CJ-T
IC MCU 16/32BIT ROMLESS 176BGA

IC MCU 16/32BIT ROMLESS 176BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91M55800A-33CJ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91M55800A-33CJ-T
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91M55800A-33CJ-T
IC MCU 16/32BIT ROMLESS 176BGA

IC MCU 16/32BIT ROMLESS 176BGA

Supplier's Site
Microcontrollers - AT91M55800A-33CJ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91M55800A-33CJ-T
Microcontrollers AT91M55800A-33CJ-T
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91M55800A-33CJ-T-ND AT91M55800A-33CJ-T AT91M55800A-33CJ-T AT91M55800A-33CJ-T
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 33 MHz 33 MHz 33 MHz
Bits Other; A/D 8x10b; D/A 2x10b
RAM 8 KB 8 KB 8 KB
ROM Type ROMLess
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details