ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)
IC MCU 16/32BIT ROMLESS 176BGA
IC MCU 16/32BIT ROMLESS 176BGA
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-BGA (13x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91M55800A-33CI-T-ND | AT91M55800A-33CI-T | AT91M55800A-33CI-T | AT91M55800A-33CI-T |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| Bits | Other; A/D 8x10b; D/A 2x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM Type | ROMLess |