Microchip Technology, Inc. Microcontrollers AT91M55800A-33AU

Description
LQFP,GREEN,IND TEMP
Request a Quote Datasheet
Description
LQFP,GREEN,IND TEMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1773728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773728
Microcontrollers 1773728
LQFP,GREEN,IND TEMP

LQFP,GREEN,IND TEMP

Supplier's Site
Microcontrollers - 1773419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773419
Microcontrollers 1773419
LQFP,GREEN,IND TEMP

LQFP,GREEN,IND TEMP

Supplier's Site
Microcontrollers - 1773728P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773728P
Microcontrollers 1773728P
LQFP,GREEN,IND TEMP

LQFP,GREEN,IND TEMP

Supplier's Site
32-bit 32BIT Embedded Microcontroller MCU - 685-AT91M55800A-33AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-AT91M55800A-33AU
32-bit 32BIT Embedded Microcontroller MCU 685-AT91M55800A-33AU
IC MCU 16/32BIT ROMLESS 176LQFP Product overview: AT91M55800A-33AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M55800A-33AU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 176LQFP Product overview: AT91M55800A-33AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M55800A-33AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91M55800A-33AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91M55800A-33AU-ND
Microcontrollers AT91M55800A-33AU-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-LQFP (24x24)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91M55800A-33AU - 079087-AT91M55800A-33AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91M55800A-33AU
079087-AT91M55800A-33AU
Embedded - Embedded - Microcontrollers - AT91M55800A-33AU 079087-AT91M55800A-33AU
Manufacturer: Microchip Technology Win Source Part Number: 079087-AT91M55800A-3 3AU Packaging: Tray Core Processor: ARM7 Number of I/O: 58 Program Memory Type: ROMless Data Converters: A/D 8x10b; D/A 2x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079087-AT91M55800A-33AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 58
Program Memory Type: ROMless
Data Converters: A/D 8x10b; D/A 2x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LQFP (24x24)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91M55800A-33AU
ARM Microcontrollers - MCU AT91M55800A-33AU
ARM Microcontrollers - MCU LQFP IND TEMP

ARM Microcontrollers - MCU LQFP IND TEMP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91M55800A-33AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91M55800A-33AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91M55800A-33AU
IC MCU 16/32BIT ROMLESS 176LQFP

IC MCU 16/32BIT ROMLESS 176LQFP

Supplier's Site
Embedded - Microcontrollers - AT91M55800A-33AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91M55800A-33AU
Embedded - Microcontrollers AT91M55800A-33AU
IC MCU 16/32BIT ROMLESS 176LQFP

IC MCU 16/32BIT ROMLESS 176LQFP

Supplier's Site Datasheet
Microcontrollers - AT91M55800A-33AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91M55800A-33AU
Microcontrollers AT91M55800A-33AU
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-LQFP (24x24)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - AT91M55800A-33AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91M55800A-33AU
Microcontrollers AT91M55800A-33AU
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-LQFP (24x24)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - AT91M55800A-33AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91M55800A-33AU
Microcontrollers AT91M55800A-33AU
IC MCU 16/32BIT ROMLESS 176LQFP

IC MCU 16/32BIT ROMLESS 176LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1773728 1773728P 685-AT91M55800A-33AU AT91M55800A-33AU-ND 079087-AT91M55800A-33AU AT91M55800A-33AU AT91M55800A-33AU AT91M55800A-33AU AT91M55800A-33AU AT91M55800A-33AU
Product Name Microcontrollers Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT91M55800A-33AU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 8 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; Tray LFQP; Other; 176-LQFP QFP; Other; 176-LQFP (24x24) QFP QFP; Other; 176-LQFP QFP; Other; 176-LQFP
Pin Count 176 176 176 176
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details