Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91M43300-25CJ AT91M43300-25CJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 079086-AT91M43300-25 CJ Packaging: Tray Core Processor: ARM7 Number of I/O: 58 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-BGA (13x13) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079086-AT91M43300-25 CJ Packaging: Tray Core Processor: ARM7 Number of I/O: 58 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-BGA (13x13) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91M43300-25CJ - 079086-AT91M43300-25CJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91M43300-25CJ
079086-AT91M43300-25CJ
Embedded - Embedded - Microcontrollers - AT91M43300-25CJ 079086-AT91M43300-25CJ
Manufacturer: Microchip Technology Win Source Part Number: 079086-AT91M43300-25 CJ Packaging: Tray Core Processor: ARM7 Number of I/O: 58 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-BGA (13x13) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079086-AT91M43300-25CJ
Packaging: Tray
Core Processor: ARM7
Number of I/O: 58
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-BGA (13x13)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 3K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-AT91M43300-25CJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-AT91M43300-25CJ
32-bit 32BIT Embedded Microcontroller MCU 685-AT91M43300-25CJ
IC MCU 16/32BIT ROMLESS 144BGA Product overview: AT91M43300-25CJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M43300-25CJ can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 144BGA Product overview: AT91M43300-25CJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M43300-25CJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91M43300-25CJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91M43300-25CJ-ND
Microcontrollers AT91M43300-25CJ-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 25MHz ROMless 144-BGA (13x13)

ARM7® AT91 Microcontroller IC 16/32-Bit 25MHz ROMless 144-BGA (13x13)

Buy Now Datasheet
Microcontrollers - AT91M43300-25CJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91M43300-25CJ
Microcontrollers AT91M43300-25CJ
ARM7® AT91 Microcontroller IC 16/32-Bit 25MHz ROMless 144-BGA (13x13)

ARM7® AT91 Microcontroller IC 16/32-Bit 25MHz ROMless 144-BGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91M43300-25CJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91M43300-25CJ
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91M43300-25CJ
IC MCU 16/32BIT ROMLESS 144BGA

IC MCU 16/32BIT ROMLESS 144BGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
AT91M43300-25CJ
Embedded - Microcontrollers AT91M43300-25CJ
IC MCU 16/32BIT ROMLESS 144BGA

IC MCU 16/32BIT ROMLESS 144BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079086-AT91M43300-25CJ 685-AT91M43300-25CJ AT91M43300-25CJ-ND AT91M43300-25CJ AT91M43300-25CJ AT91M43300-25CJ
Product Name Embedded - Embedded - Microcontrollers - AT91M43300-25CJ 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 3 KB 3 KB 3 KB 3 KB 3 KB
ROM Type ROMLess; ROMless ROMLess
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers