ARM7® AT91SAM Microcontroller IC 16/32-Bit 25MHz ROMless 144-BGA (13x13)
IC MCU 16/32BIT ROMLESS 144BGA
IC MCU 16/32BIT ROMLESS 144BGA
ARM7® AT91SAM Microcontroller IC 16/32-Bit 25MHz ROMless 144-BGA (13x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91M43300-25CC-ND | AT91M43300-25CC | AT91M43300-25CC | AT91M43300-25CC |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 3 KB | 3 KB | 3 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 to 1.8 volts |