Microchip Technology, Inc. END - OF - LIFE - AT91M42800A AT91M42800A

Description
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 33 SRAM (KB) 8 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 2.7 to 5.5 Direct Memory Access Channels 8 SPI 2 Input Capture 6 Max 16-bit Digital Timers 6 Parallel Port EBI Max I/O Pins 54 Pincount 144
Request a Quote Datasheet
Description
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 33 SRAM (KB) 8 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 2.7 to 5.5 Direct Memory Access Channels 8 SPI 2 Input Capture 6 Max 16-bit Digital Timers 6 Parallel Port EBI Max I/O Pins 54 Pincount 144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Device Overview Parametrics Name Value Part Family ARM7TDMI Max CPU Speed MHz 33 SRAM (KB) 8 Temperature Range (C) -40 to 85 Operating Voltage Range (V) 2.7 to 5.5 Direct Memory Access Channels 8 SPI 2 Input Capture 6 Max 16-bit Digital Timers 6 Parallel Port EBI Max I/O Pins 54 Pincount 144

Device Overview


Parametrics
Name
Value
Part Family
ARM7TDMI
Max CPU Speed MHz
33
SRAM (KB)
8
Temperature Range (C)
-40 to 85
Operating Voltage Range (V)
2.7 to 5.5
Direct Memory Access Channels
8
SPI
2
Input Capture
6
Max 16-bit Digital Timers
6
Parallel Port
EBI
Max I/O Pins
54
Pincount
144

Supplier's Site Datasheet
END - OF - LIFE - AT91M42800A - 1148930-AT91M42800A - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - AT91M42800A
1148930-AT91M42800A
END - OF - LIFE - AT91M42800A 1148930-AT91M42800A
Manufacturer: Atmel Win Source Part Number: 1148930-AT91M42800A Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148930-AT91M42800A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91M42800A 1148930-AT91M42800A
Product Name END - OF - LIFE - AT91M42800A
Clock Speed 33 MHz
Bits 16 Bit
Number 6
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
 - 40060789-001 - Rochester Electronics
Infineon Technologies AG
View Details