Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91M42800A-33CJ AT91M42800A-33CJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 079085-AT91M42800A-3 3CJ Packaging: Reel - TR Core Processor: ARM7 Number of I/O: 54 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-BGA (13x13) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079085-AT91M42800A-3 3CJ Packaging: Reel - TR Core Processor: ARM7 Number of I/O: 54 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-BGA (13x13) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91M42800A-33CJ - 079085-AT91M42800A-33CJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91M42800A-33CJ
079085-AT91M42800A-33CJ
Embedded - Embedded - Microcontrollers - AT91M42800A-33CJ 079085-AT91M42800A-33CJ
Manufacturer: Microchip Technology Win Source Part Number: 079085-AT91M42800A-3 3CJ Packaging: Reel - TR Core Processor: ARM7 Number of I/O: 54 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-BGA (13x13) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079085-AT91M42800A-33CJ
Packaging: Reel - TR
Core Processor: ARM7
Number of I/O: 54
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-BGA (13x13)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - AT91M42800A-33CJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91M42800A-33CJ-ND
Microcontrollers AT91M42800A-33CJ-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-AT91M42800A-33CJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-AT91M42800A-33CJ
32-bit 32BIT Embedded Microcontroller MCU 685-AT91M42800A-33CJ
IC MCU 16/32BIT ROMLESS 144BGA Product overview: AT91M42800A-33CJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M42800A-33CJ can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 144BGA Product overview: AT91M42800A-33CJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M42800A-33CJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91M42800A-33CJ
ARM Microcontrollers - MCU AT91M42800A-33CJ
ARM Microcontrollers - MCU BGA IND TEMP

ARM Microcontrollers - MCU BGA IND TEMP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT91M42800A-33CJ
Embedded - Microcontrollers AT91M42800A-33CJ
IC MCU 16/32BIT ROMLESS 144BGA

IC MCU 16/32BIT ROMLESS 144BGA

Supplier's Site Datasheet
Microcontrollers - AT91M42800A-33CJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91M42800A-33CJ
Microcontrollers AT91M42800A-33CJ
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

Buy Now Datasheet
Microcontrollers - AT91M42800A-33CJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91M42800A-33CJ
Microcontrollers AT91M42800A-33CJ
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

Buy Now Datasheet
Microcontrollers - AT91M42800A-33CJ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91M42800A-33CJ
Microcontrollers AT91M42800A-33CJ
IC MCU 16/32BIT ROMLESS 144BGA

IC MCU 16/32BIT ROMLESS 144BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91M42800A-33CJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91M42800A-33CJ
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91M42800A-33CJ
IC MCU 16/32BIT ROMLESS 144BGA

IC MCU 16/32BIT ROMLESS 144BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079085-AT91M42800A-33CJ AT91M42800A-33CJ-ND 685-AT91M42800A-33CJ AT91M42800A-33CJ AT91M42800A-33CJ AT91M42800A-33CJ AT91M42800A-33CJ AT91M42800A-33CJ
Product Name Embedded - Embedded - Microcontrollers - AT91M42800A-33CJ Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers