IC MCU 16/32BIT ROMLESS 144BGA
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)
ARM Microcontrollers - MCU BGA Ind. Temp
IC MCU 16/32BIT ROMLESS 144BGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91M42800A-33CJ-999 | AT91M42800A-33CJ-999 | AT91M42800A-33CJ-999 | AT91M42800A-33CJ-999 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 33 MHz | 33 MHz | ||
| RAM | 8 KB | 8 KB | ||
| I/O Ports | 54 |