Microchip Technology, Inc. Microcontrollers AT91M42800A-33CI

Description
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)
Request a Quote Datasheet
Description
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91M42800A-33CI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91M42800A-33CI-ND
Microcontrollers AT91M42800A-33CI-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91M42800A-33CI - 1019836-AT91M42800A-33CI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91M42800A-33CI
1019836-AT91M42800A-33CI
Embedded - Embedded - Microcontrollers - AT91M42800A-33CI 1019836-AT91M42800A-33CI
Manufacturer: Microchip Technology Win Source Part Number: 1019836-AT91M42800A- 33CI Packaging: Tray Core Processor: ARM7 Number of I/O: 54 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-BGA (13x13) Speed(Frequency): 33MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019836-AT91M42800A-33CI
Packaging: Tray
Core Processor: ARM7
Number of I/O: 54
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-BGA (13x13)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-AT91M42800A-33CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-AT91M42800A-33CI
32-bit 32BIT Embedded Microcontroller MCU 685-AT91M42800A-33CI
IC MCU 16/32BIT ROMLESS 144BGA Product overview: AT91M42800A-33CI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M42800A-33CI can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 144BGA Product overview: AT91M42800A-33CI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91M42800A-33CI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91M42800A-33CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91M42800A-33CI
Microcontrollers AT91M42800A-33CI
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz ROMless 144-BGA (13x13)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT91M42800A-33CI
Embedded - Microcontrollers AT91M42800A-33CI
IC MCU 16/32BIT ROMLESS 144BGA

IC MCU 16/32BIT ROMLESS 144BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91M42800A-33CI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91M42800A-33CI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91M42800A-33CI
IC MCU 16/32BIT ROMLESS 144BGA

IC MCU 16/32BIT ROMLESS 144BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91M42800A-33CI-ND 1019836-AT91M42800A-33CI 685-AT91M42800A-33CI AT91M42800A-33CI AT91M42800A-33CI AT91M42800A-33CI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT91M42800A-33CI 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers