IC MCU 16/32BIT 1MB FLASH 120BGA Product overview: AT91FR4081-33CI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91FR4081-33CI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148929-AT91FR4081-3
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz 1MB (512K x 16) FLASH 120-BGA (17x11)
ARM7® AT91 Microcontroller IC 16/32-Bit 33MHz 1MB (512K x 16) FLASH 120-BGA (17x11)
IC MCU 16/32BIT 1MB FLASH 120BGA
IC MCU 16/32BIT 1MB FLASH 120BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT91FR4081-33CI | 1148929-AT91FR4081-33CI | AT91FR4081-33CI-ND | AT91FR4081-33CI | AT91FR4081-33CI | AT91FR4081-33CI |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT91FR4081-33CI | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| RAM | 136 KB | 136 KB | 136 KB | 136 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 to 2.7 volts | |||
| Package Type | Other; Tray | Other; 120-LBGA | BGA; Other; 120-LBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |