ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)
IC MCU 16/32BIT 2MB FLASH 121BGA Product overview: AT91FR40162SB-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91FR40162SB-CU
ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)
IC MCU 16/32BIT 2MB FLASH 121BGA
IC MCU 16/32BIT 2MB FLASH 121BGA
IC MCU 16/32BIT 2MB FLASH 121BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91FR40162SB-CU-ND | 685-AT91FR40162SB-CU | AT91FR40162SB-CU | AT91FR40162SB-CU | AT91FR40162SB-CU | AT91FR40162SB-CU |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 75 MHz | 75 MHz | 75 MHz | 75 MHz | ||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM | 2000 KB | |||||
| ROM Type | Flash | Flash; FLASH |