Microchip Technology, Inc. Microcontrollers AT91FR40162S-CJ

Description
ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)
Request a Quote Datasheet
Description
ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91FR40162S-CJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91FR40162S-CJ-ND
Microcontrollers AT91FR40162S-CJ-ND
ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)

ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-AT91FR40162S-CJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-AT91FR40162S-CJ
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-AT91FR40162S-CJ
IC MCU 16/32BIT 2MB FLASH 121BGA Product overview: AT91FR40162S-CJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91FR40162S-CJ can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 2MB FLASH 121BGA Product overview: AT91FR40162S-CJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91FR40162S-CJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91FR40162S-CJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91FR40162S-CJ
Microcontrollers AT91FR40162S-CJ
ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)

ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91FR40162S-CJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91FR40162S-CJ
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91FR40162S-CJ
IC MCU 16/32BIT 2MB FLASH 121BGA

IC MCU 16/32BIT 2MB FLASH 121BGA

Supplier's Site
Embedded - Microcontrollers - AT91FR40162S-CJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91FR40162S-CJ
Embedded - Microcontrollers AT91FR40162S-CJ
IC MCU 16/32BIT 2MB FLASH 121BGA

IC MCU 16/32BIT 2MB FLASH 121BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91FR40162S-CJ-ND 685-AT91FR40162S-CJ AT91FR40162S-CJ AT91FR40162S-CJ AT91FR40162S-CJ
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 75 MHz 75 MHz 75 MHz
RAM 256 KB 256 KB 256 KB 256 KB
ROM 2000 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers