ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)
ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 2MB (1M x 16) FLASH 121-BGA (10x10)
IC MCU 16/32BIT 2MB FLASH 121BGA
IC MCU 16/32BIT 2MB FLASH 121BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91FR40162-CI-T-ND | AT91FR40162-CI-T | AT91FR40162-CI-T | AT91FR40162-CI-T |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 75 MHz | 75 MHz | 75 MHz | |
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 2000 KB | |||
| ROM Type | Flash |