IC MCU 16/32BIT 2MB FLASH 120BGA
IC MCU 16/32BIT 2MB FLASH 120BGA
ARM7® AT91SAM Microcontroller IC 16/32-Bit 25MHz 2MB (1M x 16) FLASH 120-BGA (17x11)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91F40416-25CC | AT91F40416-25CC | AT91F40416-25CC |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 25 MHz | 25 MHz | |
| RAM | 4 KB | 4 KB |