Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP AT91CAP9HA15-NADK8

Description
Win Source Part Number: 1342539-AT91CAP9HA15 -NADK8 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AT91CAP9 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A7A Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342539-AT91CAP9HA15 -NADK8 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AT91CAP9 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A7A Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342539-AT91CAP9HA15-NADK8 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342539-AT91CAP9HA15-NADK8
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342539-AT91CAP9HA15-NADK8
Win Source Part Number: 1342539-AT91CAP9HA15 -NADK8 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AT91CAP9 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A7A Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342539-AT91CAP9HA15-NADK8
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: CAP™
Type: MCU 32-Bit
Core Processor: ARM9
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: AT91CAP9
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A001A7A
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342539-AT91CAP9HA15-NADK8
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details
TB, NCS2-62+, GE0805C-1, SMA - TB-755+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864003 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details